2.2µF Film Capacitor 305V Polyester, Metallized Radial
Cap Film Suppression X2 2.2uF 305VAC PET 20% (41.5 X 14 X 25mm) Radial 37.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32936A3225M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2.2uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32936A3225M000 can be used for catalog matching and distributor lookup.
CAP FILM 2.2UF 20% 305VAC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32936A3225M000-ND | 62-B32936A3225M000 | B32936A3225M000 |
| Product Name | Film Capacitors | Automotive 2.2uF Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |