EPCOS AG Film Capacitors B32933A3334K289

Description
0.33µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.33µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32933A3334K289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32933A3334K289-ND
Film Capacitors B32933A3334K289-ND
0.33µF Film Capacitor 305V Polyester, Metallized Radial

0.33µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.33uF Capacitor
62-B32933A3334K289
Automotive 0.33uF Capacitor 62-B32933A3334K289
Cap Film Suppression X2 0.33uF 305VAC PET 10% (26.5 X 7 X 16mm) Radial 22.5mm 105°C Automotive AEC-Q200 Ammo Product overview: B32933A3334K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3334K289 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.33uF 305VAC PET 10% (26.5 X 7 X 16mm) Radial 22.5mm 105°C Automotive AEC-Q200 Ammo Product overview: B32933A3334K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3334K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32933A3334K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32933A3334K289
Film Capacitors B32933A3334K289
CAP FILM 0.33UF 10% 305VAC RAD

CAP FILM 0.33UF 10% 305VAC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32933A3334K289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32933A3334K289
Capacitors - Film Capacitors B32933A3334K289
CAP FILM 0.33UF 10% 305VAC RAD

CAP FILM 0.33UF 10% 305VAC RAD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32933A3334K289-ND 62-B32933A3334K289 B32933A3334K289 B32933A3334K289
Product Name Film Capacitors Automotive 0.33uF Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details