Manufacturer: EPCOS (TDK)
Win Source Part Number: 762078-B32933A3104K0
Series: Automotive, AEC-Q200, B32933
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Features: X2 Safety Rated
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 305V
Applications: EMI, RFI Suppression
Capacitance: 0.1μF
Tolerance: ±10%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polyester, Metallized
Family Name: B32933
Categories: Capacitors
Dimension: 1.043" L x 0.236" W (26.50mm x 6.00mm)
Height - Seated (Maximum): 0.591" (15.00mm)
Introduction Date: November 06, 2009
ECCN: EAR99
Country of Origin: Brazil
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
0.1µF Film Capacitor 305V Polyester, Metallized Radial
Cap Film Suppression X2 0.1uF 305VAC PET 10%( 26.5 X 6 X 15mm) Radial 22.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32933A3104K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3104K000 can be used for catalog matching and distributor lookup.
CAP, 0.1µF, 305VAC, 10%, PET; Capacitance:0.1µF; Product Range:B32933 Series; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
CAP FILM 0.1UF 10% 305VAC RADIAL
CAP FILM 0.1UF 10% 305VAC RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 762078-B32933A3104K000 | 495-4355-ND | 62-B32933A3104K000 | 43AC8672 | B32933A3104K000 | B32933A3104K000 |
| Product Name | Film Capacitors - B32933A3104K000 | Film Capacitors | Automotive 0.1uF Capacitor | Cap, 0.1Μf, 305Vac, 10%, Pet; Capacitance Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVAC | 305 volts | 305 volts | 305 volts | 305 volts |