EPCOS AG 0.39UF Capacitor B32932B3394K000

Description
CAP FILM 0.39UF 10% 500VDC RAD Product overview: B32932B3394K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.39UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932B3394K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.39UF 10% 500VDC RAD Product overview: B32932B3394K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.39UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932B3394K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.39UF Capacitor
62-B32932B3394K000
0.39UF Capacitor 62-B32932B3394K000
CAP FILM 0.39UF 10% 500VDC RAD Product overview: B32932B3394K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.39UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932B3394K000 can be used for catalog matching and distributor lookup.

CAP FILM 0.39UF 10% 500VDC RAD Product overview: B32932B3394K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.39UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932B3394K000 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - 495-B32932B3394K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32932B3394K000-ND
Film Capacitors 495-B32932B3394K000-ND
0.39µF Film Capacitor 305V 500V Polyester, Metallized Radial

0.39µF Film Capacitor 305V 500V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32932B3394K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32932B3394K000
Capacitors - Film Capacitors B32932B3394K000
CAP FILM 0.39UF 10% 500VDC RAD

CAP FILM 0.39UF 10% 500VDC RAD

Supplier's Site
Film Capacitors - B32932B3394K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32932B3394K000
Film Capacitors B32932B3394K000
CAP FILM 0.39UF 10% 500VDC RAD

CAP FILM 0.39UF 10% 500VDC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32932B3394K000 495-B32932B3394K000-ND B32932B3394K000 B32932B3394K000
Product Name 0.39UF Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.3900 microF 0.3900 microF 0.3900 microF 0.3900 microF
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Film Capacitors - 1725986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers