EPCOS AG Film Capacitors B32932A3474M000

Description
0.47µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-4353-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4353-ND
Film Capacitors 495-4353-ND
0.47µF Film Capacitor 305V Polyester, Metallized Radial

0.47µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.47uF Capacitor
62-B32932A3474M000
Automotive 0.47uF Capacitor 62-B32932A3474M000
Cap Film Suppression X2 0.47uF 305VAC PET 20%( 18 X 11 X 18.5mm) Radial 15mm 105°C Automotive AEC-Q200 Bulk Product overview: B32932A3474M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3474M000 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.47uF 305VAC PET 20%( 18 X 11 X 18.5mm) Radial 15mm 105°C Automotive AEC-Q200 Bulk Product overview: B32932A3474M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3474M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.47Μf, 20%, Pet; Capacitance Epcos - 14AC3445 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 20%, Pet; Capacitance Epcos
14AC3445
Cap, 0.47Μf, 20%, Pet; Capacitance Epcos 14AC3445
CAP, 0.47µF, 20%, PET; Capacitance:0.47µF; Suppression Class:X2; Product Range:B32932 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 20%; dv/dt Rating:90V/µs; RoHS Compliant: Yes

CAP, 0.47µF, 20%, PET; Capacitance:0.47µF; Suppression Class:X2; Product Range:B32932 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 20%; dv/dt Rating:90V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32932A3474M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32932A3474M000
Film Capacitors B32932A3474M000
CAP FILM 0.47UF 20% 305VAC RAD

CAP FILM 0.47UF 20% 305VAC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-4353-ND 62-B32932A3474M000 14AC3445 B32932A3474M000
Product Name Film Capacitors Automotive 0.47uF Capacitor Cap, 0.47Μf, 20%, Pet; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details