Cap Film Suppression X2 0.047uF 305VAC PET 10% (18 X 5 X 10.5mm) Radial 15mm 105°C Automotive AEC-Q200 T/R Product overview: B32932A3473K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3473K189 can be used for catalog matching and distributor lookup.
0.047µF Film Capacitor 305V Polyester, Metallized Radial
0.047µF Film Capacitor 305V Polyester, Metallized Radial
CAP FILM 0.047UF 10% 305VAC RAD
CAP FILM 0.047UF 10% 305VAC RAD
Film Capacitor, B32932 Series, 0.047 F, 10%, PET (Polyester), 305 VAC RoHS Compliant: Yes
Film Capacitor, B32932 Series, 0.047 F, 10%, PET (Polyester), 305 VAC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32932A3473K189 | 495-75771-1-ND | B32932A3473K189 | B32932A3473K189 | 68X2348 |
| Product Name | Automotive 0.047uF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, B32932 Series, 0.047 F, 10%, Pet (Polyester), 305 Vac Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |||
| WVAC | 305 volts | 305 volts | 305 volts | ||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT) | Tape Reel |