EPCOS AG Film Capacitors B32932A3104M000

Description
0.1µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-76810-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76810-ND
Film Capacitors 495-76810-ND
0.1µF Film Capacitor 305V Polyester, Metallized Radial

0.1µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.1uF Capacitor
62-B32932A3104M000
Automotive 0.1uF Capacitor 62-B32932A3104M000
Cap Film Suppression X2 0.1uF 305VAC PET 20% (18 X 6 X 11mm) Radial 15mm 105°C Automotive AEC-Q200 Bulk Product overview: B32932A3104M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3104M000 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.1uF 305VAC PET 20% (18 X 6 X 11mm) Radial 15mm 105°C Automotive AEC-Q200 Bulk Product overview: B32932A3104M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3104M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32932A3104M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32932A3104M000
Capacitors - Film Capacitors B32932A3104M000
CAP FILM 0.1UF 20% 305VAC RADIAL

CAP FILM 0.1UF 20% 305VAC RADIAL

Supplier's Site
Film Capacitors - B32932A3104M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32932A3104M000
Film Capacitors B32932A3104M000
CAP FILM 0.1UF 20% 305VAC RADIAL

CAP FILM 0.1UF 20% 305VAC RADIAL

Supplier's Site Datasheet
Cap, 0.1Uf, Class X2, 305V, Rad Rohs Compliant Epcos - 82AH6993 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, Class X2, 305V, Rad Rohs Compliant Epcos
82AH6993
Cap, 0.1Uf, Class X2, 305V, Rad Rohs Compliant Epcos 82AH6993
CAP, 0.1UF, CLASS X2, 305V, RAD ROHS COMPLIANT: YES

CAP, 0.1UF, CLASS X2, 305V, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-76810-ND 62-B32932A3104M000 B32932A3104M000 B32932A3104M000 82AH6993
Product Name Film Capacitors Automotive 0.1uF Capacitor Capacitors - Film Capacitors Film Capacitors Cap, 0.1Uf, Class X2, 305V, Rad Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details