TDK U.S.A. Corporation Automotive 0.1uF Interface Transceiver IC B32932A3104K026

Description
Cap Film Suppression X2 0.1uF 500VDC/305VAC PET 10%( 18 X 6 X 11mm) Radial Plastic Rectangular Can 15mm 105°C Ammo/T/R Automotive AEC-Q200 Product overview: B32932A3104K026 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.1uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3104K026 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X2 0.1uF 500VDC/305VAC PET 10%( 18 X 6 X 11mm) Radial Plastic Rectangular Can 15mm 105°C Ammo/T/R Automotive AEC-Q200 Product overview: B32932A3104K026 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.1uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3104K026 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.1uF Interface Transceiver IC
62-B32932A3104K026
Automotive 0.1uF Interface Transceiver IC 62-B32932A3104K026
Cap Film Suppression X2 0.1uF 500VDC/305VAC PET 10%( 18 X 6 X 11mm) Radial Plastic Rectangular Can 15mm 105°C Ammo/T/R Automotive AEC-Q200 Product overview: B32932A3104K026 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.1uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3104K026 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.1uF 500VDC/305VAC PET 10%( 18 X 6 X 11mm) Radial Plastic Rectangular Can 15mm 105°C Ammo/T/R Automotive AEC-Q200 Product overview: B32932A3104K026 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.1uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3104K026 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 62-B32932A3104K026
Product Name Automotive 0.1uF Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3200-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Buffers - 1697236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Schmitt trigger buffer
Features RoHS
Package Type SOIC; Soic
View Details