Cap Film Suppression X2 0.1uF 305VAC PET 10%( 18 X 6 X 11mm) Radial 15mm 105°C Bulk Automotive AEC-Q200 Product overview: B32932A3104K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3104K000 can be used for catalog matching and distributor lookup.
0.1µF Film Capacitor 305V Polyester, Metallized Radial
CAP, 0.1µF, 10%, PET; Capacitance:0.1µF; Suppression Class:X2; Product Range:B32932 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; dv/dt Rating:90V/µs; RoHS Compliant: Yes
CAP FILM 0.1UF 10% 305VAC RADIAL
CAP FILM 0.1UF 10% 305VAC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32932A3104K000 | 495-4349-ND | 14AC3440 | B32932A3104K000 | B32932A3104K000 |
| Product Name | Automotive 0.1uF Capacitor | Film Capacitors | Cap, 0.1Μf, 10%, Pet; Capacitance Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVAC | 305 volts | 305 volts | 305 volts | 305 volts | |
| Packing Method | Bulk | Bulk | Bulk; Bulk |