15µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Win Source Part Number: 1349924-B32926C3156M
Category: Capacitors - Film Capacitors
Series: B3292*C/D - X2 Standard
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Size / Dimension: 1.654" L x 1.181" W (42.00mm x 30.00mm)
Applications: EMI, RFI Suppression
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 100
Capacitance: 15 µF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 1.476" (37.50mm)
Dielectric Material: Polypropylene (PP)
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
CAP FILM 15UF 20% 630VDC RADIAL Product overview: B32926C3156M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32926C3156M000 can be used for catalog matching and distributor lookup.
CAP FILM 15UF 20% 630VDC RADIAL
CAP, 15µF, 20%, PP; Capacitance:15µF; Suppression Class:X2; Product Range:B32926C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:80V/µs; RoHS Compliant: Yes
CAP FILM 15UF 20% 630VDC RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-6448-ND | 1349924-B32926C3156M000 | 62-B32926C3156M000 | B32926C3156M000 | 14AC3437 | B32926C3156M000 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | 15UF Capacitor | Capacitors - Film Capacitors | Cap, 15Μf, 20%, Pp; Capacitance Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |