EPCOS AG 3.3uF Capacitor B32924B4335K

Description
Safety Capacitors 3.3uF 10% 350Vac LS 27.5MM Product overview: B32924B4335K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32924B4335K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Safety Capacitors 3.3uF 10% 350Vac LS 27.5MM Product overview: B32924B4335K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32924B4335K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3uF Capacitor
60-B32924B4335K
3.3uF Capacitor 60-B32924B4335K
Safety Capacitors 3.3uF 10% 350Vac LS 27.5MM Product overview: B32924B4335K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32924B4335K can be used for catalog matching and distributor lookup.

Safety Capacitors 3.3uF 10% 350Vac LS 27.5MM Product overview: B32924B4335K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32924B4335K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32924B4335K - 1047715-B32924B4335K - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32924B4335K
1047715-B32924B4335K
Film Capacitors - B32924B4335K 1047715-B32924B4335K
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047715-B32924B4335K Categories: Film Capacitors Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Schedule B: 8532250020, 8532250020

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047715-B32924B4335K
Categories: Film Capacitors
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Schedule B: 8532250020, 8532250020

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-B32924B4335K 1047715-B32924B4335K
Product Name 3.3uF Capacitor Film Capacitors - B32924B4335K
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Capacitance Range 3.3 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 106K050CS4G-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details