EPCOS AG Automotive 0.68uF Capacitor B32923H3684M

Description
Cap Film Suppression X2 0.68uF 630VDC/305VAC PP 20% (26.5 X 10.5 X 18.5mm) Radial 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32923H3684M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32923H3684M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X2 0.68uF 630VDC/305VAC PP 20% (26.5 X 10.5 X 18.5mm) Radial 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32923H3684M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32923H3684M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.68uF Capacitor
62-B32923H3684M
Automotive 0.68uF Capacitor 62-B32923H3684M
Cap Film Suppression X2 0.68uF 630VDC/305VAC PP 20% (26.5 X 10.5 X 18.5mm) Radial 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32923H3684M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32923H3684M can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.68uF 630VDC/305VAC PP 20% (26.5 X 10.5 X 18.5mm) Radial 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32923H3684M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32923H3684M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-7038-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-7038-ND
Film Capacitors 495-7038-ND
0.68µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

0.68µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32923H3684M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32923H3684M
Film Capacitors B32923H3684M
CAP FILM 0.68UF 20% 630VDC RAD

CAP FILM 0.68UF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-B32923H3684M 495-7038-ND B32923H3684M
Product Name Automotive 0.68uF Capacitor Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Bulk Bulk
Technology Film Capacitors Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA700KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details