The Capacitor Polypropylene PP Film 2.2µF, 305V, 20%, Radial (part number 66K1497) is designed for EMI suppression in "across the line" applications. It features a metallized polypropylene dielectric and is classified as X2, suitable for use in environments with a maximum operating temperature of 110°C. The capacitor is RoHS compliant and has self-healing properties, enhancing its reliability. It comes in a radial box package with parallel wire leads that are lead-free and tinned. The product is available in bulk or taped delivery modes, accommodating various assembly needs. Approvals include compliance with EN 60384-14 and UL standards, ensuring its suitability for a range of applications.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 761870-B32923C3225M0
Series: B32923
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Features: X2 Safety Rated
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 305V
Applications: EMI, RFI Suppression
Capacitance: 2.2μF
Tolerance: ±20%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polypropylene (PP)
Family Name: B32923
Categories: Capacitors
Dimension: 1.043" L x 0.571" W (26.50mm x 14.50mm)
Height - Seated (Maximum): 1.161" (29.50mm)
Alternative Parts (Cross-Reference): F861DU225M310C; F861DU225M310Z; F861DU225K310Z;
Introduction Date: February 20, 2008
ECCN: EAR99
Country of Origin: Brazil, India
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
2.2µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP FILM 2.2UF 20% 630VDC RADIAL
CAP FILM 2.2UF 20% 630VDC RADIAL
CAPACITOR POLYPROPYLENE PP FILM 2.2UF, 305V, 20%, RADIAL, CAPACITANCE:2.2F, SUPPRESSION CLASS:X2, PRODUCT RANGE:B32923 SERIES, VOLTAGE RATING X:305VAC, VOLTAGE RATING Y:-, DIELECTRIC TYPE:METALLIZED PP, CAPACITANCE TOLERANCE:± 20% ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR POLYPROPYLENE PP FILM 2.2UF, 305V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:305VAC RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 761870-B32923C3225M000 | 495-1885-ND | B32923C3225M000 | B32923C3225M000 | 108840969 | 66K1497 |
| Product Name | Film Capacitors - B32923C3225M000 | Film Capacitors | Film Capacitors | Film Capacitors | Capacitor | Capacitor Polypropylene Pp Film 2.2Uf, 305V, 20%, Radial; Dielectric Type Epcos |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.20E6 microF | 2.2 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVAC | 305 volts | 305 volts | 305 volts | 305 volts |