EPCOS AG Film Capacitors B32923C3155M000

Description
1.5µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
1.5µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-1884-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1884-ND
Film Capacitors 495-1884-ND
1.5µF Film Capacitor 305V 630V Polypropylene (PP) Radial

1.5µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Dielectric Type Epcos - 63R8464 - Newark, An Avnet Company
Chicago, IL, United States
Dielectric Type Epcos
63R8464
Dielectric Type Epcos 63R8464
Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating X:305VAC; Voltage Rating Y:- RoHS Compliant: Yes

Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating X:305VAC; Voltage Rating Y:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 61656942 - Radwell International
Willingboro, NJ, United States
Capacitor
61656942
Capacitor 61656942
CAPACITANCE:1.5F, SUPPRESSION CLASS:X2, PRODUCT RANGE:B32923 SERIES, VOLTAGE RATING X:305VAC, VOLTAGE RATING Y:-, DIELECTRIC TYPE:METALLIZED PP, CAPACITANCE TOLERANCE:± 20%, DV/DT RATING:170V/S, CAPACITOR TERMINALS:RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAPACITANCE:1.5F, SUPPRESSION CLASS:X2, PRODUCT RANGE:B32923 SERIES, VOLTAGE RATING X:305VAC, VOLTAGE RATING Y:-, DIELECTRIC TYPE:METALLIZED PP, CAPACITANCE TOLERANCE:± 20%, DV/DT RATING:170V/S, CAPACITOR TERMINALS:RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Film Capacitors B32923C3155M000
CAP FILM 1.5UF 20% 630VDC RADIAL

CAP FILM 1.5UF 20% 630VDC RADIAL

Supplier's Site
Film Capacitors - B32923C3155M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32923C3155M000
Film Capacitors B32923C3155M000
CAP FILM 1.5UF 20% 630VDC RADIAL

CAP FILM 1.5UF 20% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-1884-ND 63R8464 61656942 B32923C3155M000 B32923C3155M000
Product Name Film Capacitors Dielectric Type Epcos Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Capacitance Range 1.5 microF 1.5 microF 1.50E6 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details