EPCOS AG 1.0uF 305V Capacitor B32923C3105M

Description
Safety Capacitors 1.0uF 305V 20% 22.5mm L/S Class X2 Product overview: B32923C3105M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0uF, 305V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0uF, 305V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32923C3105M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Safety Capacitors 1.0uF 305V 20% 22.5mm L/S Class X2 Product overview: B32923C3105M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0uF, 305V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0uF, 305V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32923C3105M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.0uF 305V Capacitor
60-B32923C3105M
1.0uF 305V Capacitor 60-B32923C3105M
Safety Capacitors 1.0uF 305V 20% 22.5mm L/S Class X2 Product overview: B32923C3105M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0uF, 305V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0uF, 305V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32923C3105M can be used for catalog matching and distributor lookup.

Safety Capacitors 1.0uF 305V 20% 22.5mm L/S Class X2 Product overview: B32923C3105M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0uF, 305V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0uF, 305V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32923C3105M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 19066059 - Radwell International
Willingboro, NJ, United States
Capacitor
19066059
Capacitor 19066059
CAPACITOR, FILM, RADIAL BOX, 1UF, 310VAC, 20%, LEAD SPACE 22.5MM, 26.5X11X20.5 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, FILM, RADIAL BOX, 1UF, 310VAC, 20%, LEAD SPACE 22.5MM, 26.5X11X20.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor;Polypropylene Film;Cap 1 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2 - 70102624 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Polypropylene Film;Cap 1 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2
70102624
Capacitor;Polypropylene Film;Cap 1 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2 70102624
The capacitor is made by a plastic case with epoxy resin. Features Lead Free Max. Operating Temperature: 125°C Across-The-Line Applications Very Small Dimensions Self Healing Properties Approvals: UL, cUL, ENEC, CQC

The capacitor is made by a plastic case with epoxy resin.
Features

  • Lead Free
  • Max. Operating Temperature: 125°C
  • Across-The-Line Applications
  • Very Small Dimensions
  • Self Healing Properties
  • Approvals: UL, cUL, ENEC, CQC
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 60-B32923C3105M 19066059 70102624
Product Name 1.0uF 305V Capacitor Capacitor Capacitor;Polypropylene Film;Cap 1 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %)
WVAC 630 to ? volts 305 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details