The B32921C/D to B32928C/D series are X2-class EMI suppression film capacitors with a rated AC voltage of 305 V and a maximum operating temperature of 110 °C. They feature a polypropylene dielectric, a UL 94 V-0 plastic case, epoxy resin sealing, and parallel wire leads with lead-free tinning. The B32922 variant has a lead spacing of 15 mm and lead diameter of 0.8 mm. All units are RoHS-compatible, halogen-free on request, and certified to EN 60384-14, IEC 60384-14, UL 60384-14, CSA E60384-14, and CQC standards. They are supplied in bulk or taped for automated assembly.
Cap Film Suppression X2 0.68uF 630VDC/305VAC PP 10%( 18 X 11 X 18.5mm) Radial Plastic Rectangular Can 15mm 110°C Bulk Product overview: B32922C3684K000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.68uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32922C3684K000 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 62-B32922C3684K000 |
| Product Name | 0.68uF Interface Transceiver IC |
| Device Type | Transceiver |