CAP FILM 0.56UF 20% 630VDC RAD Product overview: B32922C3564M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32922C3564M000 can be used for catalog matching and distributor lookup.
0.56µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP FILM 0.56UF 20% 630VDC RAD
CAP FILM 0.56UF 20% 630VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32922C3564M000 | B32922C3564M000-ND | B32922C3564M000 | B32922C3564M000 |
| Product Name | 0.56UF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF | 0.5600 microF |
| WVDC | 630 volts | 630 volts |