EPCOS AG Capacitors - Film Capacitors B32922C3564K189

Description
Win Source Part Number: 1338344-B32922C3564K 189 Category: Capacitors - Film Capacitors Series: B3292*C/D - X2 Standard Termination: PC Pins Package: Tape & Reel Voltage Rating - AC: 305V Voltage Rating - DC: 630V Applications: EMI, RFI Suppression Standard Package: 2,200 Capacitance: 0.56 µF Tolerance: ±10% Ratings: X2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP) Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics
Request a Quote Datasheet
Description
Win Source Part Number: 1338344-B32922C3564K 189 Category: Capacitors - Film Capacitors Series: B3292*C/D - X2 Standard Termination: PC Pins Package: Tape & Reel Voltage Rating - AC: 305V Voltage Rating - DC: 630V Applications: EMI, RFI Suppression Standard Package: 2,200 Capacitance: 0.56 µF Tolerance: ±10% Ratings: X2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP) Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1338344-B32922C3564K189 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1338344-B32922C3564K189
Capacitors - Film Capacitors 1338344-B32922C3564K189
Win Source Part Number: 1338344-B32922C3564K 189 Category: Capacitors - Film Capacitors Series: B3292*C/D - X2 Standard Termination: PC Pins Package: Tape & Reel Voltage Rating - AC: 305V Voltage Rating - DC: 630V Applications: EMI, RFI Suppression Standard Package: 2,200 Capacitance: 0.56 µF Tolerance: ±10% Ratings: X2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP) Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1338344-B32922C3564K189
Category: Capacitors - Film Capacitors
Series: B3292*C/D - X2 Standard
Termination: PC Pins
Package: Tape & Reel
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Standard Package: 2,200
Capacitance: 0.56 µF
Tolerance: ±10%
Ratings: X2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP)
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Film Capacitors - B32922C3564K189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32922C3564K189-ND
Film Capacitors B32922C3564K189-ND
0.56µF Film Capacitor 305V 630V Polypropylene (PP) Radial

0.56µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Singapore, Singapore
0.56uF Capacitor
62-B32922C3564K189
0.56uF Capacitor 62-B32922C3564K189
Cap Film Suppression X2 0.56uF 630VDC/305VAC PP 10%( 18 X 11 X 18.5mm) Radial 15mm 105°C T/R Product overview: B32922C3564K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32922C3564K189 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.56uF 630VDC/305VAC PP 10%( 18 X 11 X 18.5mm) Radial 15mm 105°C T/R Product overview: B32922C3564K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32922C3564K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32922C3564K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32922C3564K189
Film Capacitors B32922C3564K189
CAP FILM 0.56UF 10% 630VDC RAD

CAP FILM 0.56UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32922C3564K189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32922C3564K189
Capacitors - Film Capacitors B32922C3564K189
CAP FILM 0.56UF 10% 630VDC RAD

CAP FILM 0.56UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1338344-B32922C3564K189 B32922C3564K189-ND 62-B32922C3564K189 B32922C3564K189 B32922C3564K189
Product Name Capacitors - Film Capacitors Film Capacitors 0.56uF Capacitor Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF 0.5600 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details