EPCOS AG Film Capacitors B32922C3224K000

Description
0.22µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-6907-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6907-ND
Film Capacitors 495-6907-ND
0.22µF Film Capacitor 305V 630V Polypropylene (PP) Radial

0.22µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - B32922C3224K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32922C3224K000
Film Capacitors B32922C3224K000
CAP FILM 0.22UF 10% 630VDC RAD

CAP FILM 0.22UF 10% 630VDC RAD

Supplier's Site Datasheet
Cap, Sup, X2, Pp, 0.22Uf, 305Vac, Rad; Dielectric Type Epcos - 80Y2268 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 0.22Uf, 305Vac, Rad; Dielectric Type Epcos
80Y2268
Cap, Sup, X2, Pp, 0.22Uf, 305Vac, Rad; Dielectric Type Epcos 80Y2268
CAP, SUP, X2, PP, 0.22UF, 305VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, SUP, X2, PP, 0.22UF, 305VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32922C3224K000
CAP FILM 0.22UF 10% 630VDC RAD

CAP FILM 0.22UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-6907-ND B32922C3224K000 80Y2268 B32922C3224K000
Product Name Film Capacitors Film Capacitors Cap, Sup, X2, Pp, 0.22Uf, 305Vac, Rad; Dielectric Type Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Metallized PP Polypropylene; Polypropylene (PP)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17CF221K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details