EPCOS AG 0.033uF Capacitor B32921C3333M

Description
Safety Capacitors 0.033uF 305VAC 20% Product overview: B32921C3333M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32921C3333M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Safety Capacitors 0.033uF 305VAC 20% Product overview: B32921C3333M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32921C3333M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.033uF Capacitor
60-B32921C3333M
0.033uF Capacitor 60-B32921C3333M
Safety Capacitors 0.033uF 305VAC 20% Product overview: B32921C3333M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32921C3333M can be used for catalog matching and distributor lookup.

Safety Capacitors 0.033uF 305VAC 20% Product overview: B32921C3333M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32921C3333M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32921C3333M - 1047460-B32921C3333M - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32921C3333M
1047460-B32921C3333M
Film Capacitors - B32921C3333M 1047460-B32921C3333M
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047460-B32921C3333M Packaging: Bulk Termination: Radial Voltage Rating: 305 V Length: 13 mm Height - Seated (Max): 8.9916 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 33 nF Tolerance: 20 % Dielectric Material: PP Number of Pins: 2 Width: 3.9878 mm Categories: Film Capacitors Case / Package: Radial Insulation Resistance: 100 GΩ Alternative Parts (Cross-Reference): F861BB333M310Z; R46KI23300001M; R46KF233050M1K; B32652A333-K; F426JJ333J100C; MKP4J023303C00KSSD; MKP2D023301B00JSSD; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Depth: 4 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532250020, 8532250020 Voltage Rating (AC): 305 V Voltage Rating (DC): 630 V REACH SVHC: No SVHC Lead Pitch: 10 mm Lead Length: 6 mm Dielectric: PP Lead Diameter: 600 µm

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047460-B32921C3333M
Packaging: Bulk
Termination: Radial
Voltage Rating: 305 V
Length: 13 mm
Height - Seated (Max): 8.9916 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 33 nF
Tolerance: 20 %
Dielectric Material: PP
Number of Pins: 2
Width: 3.9878 mm
Categories: Film Capacitors
Case / Package: Radial
Insulation Resistance: 100 GΩ
Alternative Parts (Cross-Reference): F861BB333M310Z; R46KI23300001M; R46KF233050M1K; B32652A333-K; F426JJ333J100C; MKP4J023303C00KSSD; MKP2D023301B00JSSD;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Depth: 4 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8532250020, 8532250020
Voltage Rating (AC): 305 V
Voltage Rating (DC): 630 V
REACH SVHC: No SVHC
Lead Pitch: 10 mm
Lead Length: 6 mm
Dielectric: PP
Lead Diameter: 600 µm

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-B32921C3333M 1047460-B32921C3333M
Product Name 0.033uF Capacitor Film Capacitors - B32921C3333M
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Range 0.0330 microF 0.0330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVAC 630 to ? volts 305 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHC700K - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF130K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details