0.033µF Film Capacitor 305V 630V Polypropylene (PP) Radial
0.033µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP FILM 0.033UF 10% 630VDC RAD
CAP FILM 0.033UF 10% 630VDC RAD
SUPPRESSION CAP, 0.033UF, CLASS X2, 305V ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32921C3333K289TB-ND | B32921C3333K289 | B32921C3333K289 | 28AK7740 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Suppression Cap, 0.033Uf, Class X2, 305V Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF |