EPCOS AG Film Capacitors B32914A5105M000

Description
1µF Film Capacitor 530V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 530V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-6681-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6681-ND
Film Capacitors 495-6681-ND
1µF Film Capacitor 530V 1000V (1kV) Polypropylene (PP), Metallized Radial

1µF Film Capacitor 530V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 1Μf, 20%, Pp; Capacitance Epcos - 43AC8656 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 20%, Pp; Capacitance Epcos
43AC8656
Cap, 1Μf, 20%, Pp; Capacitance Epcos 43AC8656
CAP, 1µF, 20%, PP; Capacitance:1µF; Suppression Class:X1; Product Range:B32914 Series; Voltage Rating X:530V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:150V/µs; RoHS Compliant: Yes

CAP, 1µF, 20%, PP; Capacitance:1µF; Suppression Class:X1; Product Range:B32914 Series; Voltage Rating X:530V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:150V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32914A5105M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32914A5105M000
Film Capacitors B32914A5105M000
CAP FILM 1UF 20% 1KVDC RADIAL

CAP FILM 1UF 20% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-6681-ND 43AC8656 B32914A5105M000
Product Name Film Capacitors Cap, 1Μf, 20%, Pp; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details