EPCOS AG 0.047uF Capacitor B32912A3473K189

Description
Cap Film Suppression X1 0.047uF 760VDC/330VAC PP 10% (18 X 5 X 10.5mm) Radial 15mm 110°C T/R Product overview: B32912A3473K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32912A3473K189 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X1 0.047uF 760VDC/330VAC PP 10% (18 X 5 X 10.5mm) Radial 15mm 110°C T/R Product overview: B32912A3473K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32912A3473K189 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.047uF Capacitor
62-B32912A3473K189
0.047uF Capacitor 62-B32912A3473K189
Cap Film Suppression X1 0.047uF 760VDC/330VAC PP 10% (18 X 5 X 10.5mm) Radial 15mm 110°C T/R Product overview: B32912A3473K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32912A3473K189 can be used for catalog matching and distributor lookup.

Cap Film Suppression X1 0.047uF 760VDC/330VAC PP 10% (18 X 5 X 10.5mm) Radial 15mm 110°C T/R Product overview: B32912A3473K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32912A3473K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32912A3473K189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32912A3473K189-ND
Film Capacitors B32912A3473K189-ND
0.047µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32912A3473K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32912A3473K189
Film Capacitors B32912A3473K189
CAP FILM 0.047UF 10% 760VDC RAD

CAP FILM 0.047UF 10% 760VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32912A3473K189
CAP FILM 0.047UF 10% 760VDC RAD

CAP FILM 0.047UF 10% 760VDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32912A3473K189 B32912A3473K189-ND B32912A3473K189 B32912A3473K189
Product Name 0.047uF Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Tape and Reel Tape Reel Tape Reel; Tape & Reel (TR)
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details