0.1µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
0.1µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Cap Film Suppression X1 0.1uF 760VDC/330VAC PP 20%( 18 X 7 X 12.5mm) Radial 15mm 110°C T/R Product overview: B32912A3104M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32912A3104M189 can be used for catalog matching and distributor lookup.
CAP FILM 0.1UF 20% 760VDC RADIAL
CAP FILM 0.1UF 20% 760VDC RADIAL
CAP, 0.1µF, 20%, PP; Capacitance:0.1µF; Suppression Class:X1; Product Range:B32912 Series; Voltage Rating X:330V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:400V/µs; RoHS Compliant: Yes
CAP FILM 0.1UF 20% 760VDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-77179-1-ND | 62-B32912A3104M189 | B32912A3104M189 | B32912A3104M189 | 42AC9899 | B32912A3104M189 |
| Product Name | Film Capacitors | 0.1uF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Cap, 0.1Μf, 20%, Pp; Capacitance Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized |