CAP FILM 4700PF 10% 1KVDC RADIAL
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | B32911A5472K000 |
| Product Name | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer |
| Applications | RF / Microwave; EMI, RFI Suppression |
| Capacitance Type | Fixed |
| Operating Temperature | -40 to 110 C (-40 to 230 F) |