EPCOS AG Film Capacitors B32911A3333M000

Description
0.033µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.033µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-3238-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3238-ND
Film Capacitors 495-3238-ND
0.033µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

0.033µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32911A3333M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32911A3333M000
Film Capacitors B32911A3333M000
CAP FILM 0.033UF 20% 760VDC RAD

CAP FILM 0.033UF 20% 760VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32911A3333M000
CAP FILM 0.033UF 20% 760VDC RAD

CAP FILM 0.033UF 20% 760VDC RAD

Supplier's Site
Cap, 0.033Μf, 20%, Pp; Capacitance Epcos - 63R8452 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 20%, Pp; Capacitance Epcos
63R8452
Cap, 0.033Μf, 20%, Pp; Capacitance Epcos 63R8452
CAP, 0.033µF, 20%, PP; Capacitance:33000pF; Suppression Class:X1; Product Range:B32911 Series; Voltage Rating X:330V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.033µF, 20%, PP; Capacitance:33000pF; Suppression Class:X1; Product Range:B32911 Series; Voltage Rating X:330V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-3238-ND B32911A3333M000 B32911A3333M000 63R8452
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 0.033Μf, 20%, Pp; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1358301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 2002-105PHC600K - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers