DC/DC Filter, DC link
CAP FILM 55UF 800VDC RAD 4 LEAD Product overview: B32778G8556J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 55UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778G8556J000 can be used for catalog matching and distributor lookup.
55µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
CAP FILM 55UF 800VDC RAD 4 LEAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32778G8556J000 | 62-B32778G8556J000 | 495-4778-ND | B32778G8556J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 55UF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 55 microF | 55 microF | 55 microF | 55 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |