EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32778G0406K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32778G0406K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32778G0406K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32778G0406K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Singapore, Singapore
40uF 1100V 0.0062 Ohm Capacitor
62-B32778G0406K000
40uF 1100V 0.0062 Ohm Capacitor 62-B32778G0406K000
Cap Film 40uF 1100V PP 10%( 57.5 X 35 X 50mm) 52.5mm 0.0062 Ohm 105°C Bulk Product overview: B32778G0406K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40uF, 1100V, 0.0062 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40uF, 1100V, 0.0062 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778G0406K000 can be used for catalog matching and distributor lookup.

Cap Film 40uF 1100V PP 10%( 57.5 X 35 X 50mm) 52.5mm 0.0062 Ohm 105°C Bulk Product overview: B32778G0406K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40uF, 1100V, 0.0062 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40uF, 1100V, 0.0062 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778G0406K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-3937-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3937-ND
Film Capacitors 495-3937-ND
40µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial

40µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, Film, Pp, 40Uf, 920V, Rad; Dielectric Type Epcos - 42Y0122 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 40Uf, 920V, Rad; Dielectric Type Epcos
42Y0122
Cap, Film, Pp, 40Uf, 920V, Rad; Dielectric Type Epcos 42Y0122
CAP, FILM, PP, 40UF, 920V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:40µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

CAP, FILM, PP, 40UF, 920V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:40µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site
Cap Film 40uF 1100V PP 10% (57.5 X 35 X 50mm) Radial 52.5mm 0.0035 Ohm 85C Bulk - 3410-B32778G0406K000 - Utmel Electronic Limited
Hong Kong, China
Cap Film 40uF 1100V PP 10% (57.5 X 35 X 50mm) Radial 52.5mm 0.0035 Ohm 85C Bulk
3410-B32778G0406K000
Cap Film 40uF 1100V PP 10% (57.5 X 35 X 50mm) Radial 52.5mm 0.0035 Ohm 85C Bulk 3410-B32778G0406K000
Cap Film 40uF 1100V PP 10% (57.5 X 35 X 50mm) Radial 52.5mm 0.0035 Ohm 85C Bulk

Cap Film 40uF 1100V PP 10% (57.5 X 35 X 50mm) Radial 52.5mm 0.0035 Ohm 85C Bulk

Supplier's Site
Film Capacitors - B32778G0406K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32778G0406K000
Film Capacitors B32778G0406K000
CAP FILM 40UF 10% 1.1KVDC RADIAL

CAP FILM 40UF 10% 1.1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32778G0406K000
CAP FILM 40UF 1.1KVDC RAD 4 LEAD

CAP FILM 40UF 1.1KVDC RAD 4 LEAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32778G0406K000 62-B32778G0406K000 495-3937-ND 42Y0122 3410-B32778G0406K000 B32778G0406K000 B32778G0406K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 40uF 1100V 0.0062 Ohm Capacitor Film Capacitors Cap, Film, Pp, 40Uf, 920V, Rad; Dielectric Type Epcos Cap Film 40uF 1100V PP 10% (57.5 X 35 X 50mm) Radial 52.5mm 0.0035 Ohm 85C Bulk Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP Polypropylene; Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 40 microF 40 microF 40 microF 40 microF 40 microF 40 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PSB700K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details