DC/DC Filter, DC link
Manufacturer: EPCOS - TDK Electronics
Category: Capacitors -Film Capacitors
Series: B3277* - MKP DC-Link
Package: Bulk
Features: Long Life
Capacitance: 12 µF
Tolerance: ±10%
Operating Temperature: -40°C ~ 105°C
Mounting Type: Through Hole
Package / Case: Radial
12µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
CAP FILM 12UF 10% 800VDC RADIAL
CAP, FILM, PP, 12UF, 700V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:12µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes
CAP FILM 12UF 10% 800VDC RADIAL
| TDK Corporation | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32774D8126K000 | 495-3938-ND | B32774D8126K000 | 42Y0114 | B32774D8126K000 | |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Capacitors -Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, Film, Pp, 12Uf, 700V, Rad; Dielectric Type Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 12 microF | 12 microF | 12 microF | 12 microF | 12 microF | 12 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |