3.5µF Film Capacitor 350V 600V Polypropylene (PP), Metallized Radial
CAP FILM 3.5UF 10% 600VDC RADIAL Product overview: B32754C8355K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.5UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32754C8355K000 can be used for catalog matching and distributor lookup.
CAP FILM 3.5UF 10% 600VDC RADIAL
CAP, 3.5UF, 350VAC, FILM, RADIAL BOX; Capacitance:3.5µF; Voltage Rating:350VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32754 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
Film Capacitors 600VDC 3.5uF 10% MKP L/S=27.5mm
CAP FILM 3.5UF 10% 600VDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-77285-ND | 62-B32754C8355K000 | B32754C8355K000 | 79AC5461 | B32754C8355K000 | B32754C8355K000 |
| Product Name | Film Capacitors | 3.5UF Capacitor | Film Capacitors | Cap, 3.5Uf, 350Vac, Film, Radial Box; Capacitance Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |