TDK U.S.A. Corporation 5uF 500V 0.0069 Ohm Interface Transceiver IC B32754C2505K000

Description
Cap Film 5uF 500V PP 10% (31.5 X 16 X 32mm) Radial Plastic Rectangular Can 27.5mm 0.0069 Ohm 105°C Bulk Product overview: B32754C2505K000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uF, 500V, 0.0069 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5uF, 500V, 0.0069 Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32754C2505K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 5uF 500V PP 10% (31.5 X 16 X 32mm) Radial Plastic Rectangular Can 27.5mm 0.0069 Ohm 105°C Bulk Product overview: B32754C2505K000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uF, 500V, 0.0069 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5uF, 500V, 0.0069 Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32754C2505K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5uF 500V 0.0069 Ohm Interface Transceiver IC
62-B32754C2505K000
5uF 500V 0.0069 Ohm Interface Transceiver IC 62-B32754C2505K000
Cap Film 5uF 500V PP 10% (31.5 X 16 X 32mm) Radial Plastic Rectangular Can 27.5mm 0.0069 Ohm 105°C Bulk Product overview: B32754C2505K000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uF, 500V, 0.0069 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5uF, 500V, 0.0069 Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32754C2505K000 can be used for catalog matching and distributor lookup.

Cap Film 5uF 500V PP 10% (31.5 X 16 X 32mm) Radial Plastic Rectangular Can 27.5mm 0.0069 Ohm 105°C Bulk Product overview: B32754C2505K000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uF, 500V, 0.0069 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5uF, 500V, 0.0069 Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32754C2505K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 62-B32754C2505K000
Product Name 5uF 500V 0.0069 Ohm Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS356J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface module - 289-506 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 710-CY7B923-JC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 400000 kbps
View Details