EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32686A0224J000

Description
Very high pulse, Resonant circuit, Snubber
Request a Quote Datasheet
Description
Very high pulse, Resonant circuit, Snubber
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32686A0224J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32686A0224J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32686A0224J000
Very high pulse, Resonant circuit, Snubber

Very high pulse, Resonant circuit, Snubber

Supplier's Site Datasheet
Film Capacitors - 495-B32686A0224J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32686A0224J000-ND
Film Capacitors 495-B32686A0224J000-ND
0.22µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32686A0224J000 - 863010-B32686A0224J000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32686A0224J000
863010-B32686A0224J000
Film Capacitors - B32686A0224J000 863010-B32686A0224J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863010-B32686A0224J0 00 Series: B32686 Operating Temperature Range: -55°C ~ 110°C Features: 0.22 µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 48 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0020

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863010-B32686A0224J000
Series: B32686
Operating Temperature Range: -55°C ~ 110°C
Features: 0.22 µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 48
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020

Buy Now Datasheet
0.22uF 1000V Capacitor - 62-B32686A0224J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.22uF 1000V Capacitor
62-B32686A0224J000
0.22uF 1000V Capacitor 62-B32686A0224J000
Cap Film 0.22uF 1000V PP 5% (42 X 16 X 28.5mm) Radial Wound 37.5mm 100°C Bulk Product overview: B32686A0224J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32686A0224J000 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 1000V PP 5% (42 X 16 X 28.5mm) Radial Wound 37.5mm 100°C Bulk Product overview: B32686A0224J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32686A0224J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32686A0224J000
Capacitors - Film Capacitors

Capacitors - Film Capacitors

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32686A0224J000 495-B32686A0224J000-ND 863010-B32686A0224J000 62-B32686A0224J000 B32686A0224J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Film Capacitors - B32686A0224J000 0.22uF 1000V Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details