EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32678G4356K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32678G4356K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32678G4356K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32678G4356K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Film Capacitors - 495-3011-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3011-ND
Film Capacitors 495-3011-ND
35µF Film Capacitor 450V Polypropylene (PP), Metallized Radial

35µF Film Capacitor 450V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32678G4356K000
CAP FILM 35UF 10% 450VDC RADIAL

CAP FILM 35UF 10% 450VDC RADIAL

Supplier's Site
Cap, 35Μf, 450V, 10%, Pp; Capacitance Epcos - 03AC8811 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 35Μf, 450V, 10%, Pp; Capacitance Epcos
03AC8811
Cap, 35Μf, 450V, 10%, Pp; Capacitance Epcos 03AC8811
CAP, 35µF, 450V, 10%, PP; Capacitance:35µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32678 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 35µF, 450V, 10%, PP; Capacitance:35µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32678 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32678G4356K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32678G4356K000
Film Capacitors B32678G4356K000
CAP FILM 35UF 10% 450VDC RADIAL

CAP FILM 35UF 10% 450VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32678G4356K000 495-3011-ND B32678G4356K000 03AC8811 B32678G4356K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Capacitors - Film Capacitors Cap, 35Μf, 450V, 10%, Pp; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 35 microF 35 microF 35 microF 35 microF 35 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details