EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D6335K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32674D6335K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32674D6335K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D6335K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Film Capacitors - B32674D6335K000 - 845450-B32674D6335K000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32674D6335K000
845450-B32674D6335K000
Film Capacitors - B32674D6335K000 845450-B32674D6335K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 845450-B32674D6335K0 00 Series: B32674 Features: 3.3 µF Film Capacitor Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 220 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Other Part Number: B32674D6335K, 495-2929

Manufacturer: EPCOS (TDK)
Win Source Part Number: 845450-B32674D6335K000
Series: B32674
Features: 3.3 µF Film Capacitor
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 220
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Other Part Number: B32674D6335K, 495-2929

Buy Now Datasheet
Film Capacitors - 495-2929-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2929-ND
Film Capacitors 495-2929-ND
3.3µF Film Capacitor 630V Polypropylene (PP), Metallized Radial

3.3µF Film Capacitor 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32674D6335K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32674D6335K000
Film Capacitors B32674D6335K000
CAP FILM 3.3UF 10% 630VDC RADIAL

CAP FILM 3.3UF 10% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32674D6335K000 845450-B32674D6335K000 495-2929-ND B32674D6335K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors - B32674D6335K000 Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details