EPCOS AG CAPACITOR; CAP; 10UF; TOL+- 10%:FILM; VOL-RTG 300V; MKP BOXED B32674D3106K

Description
Typical Applications DC Link Capacitor for Driver, UPS, Welding Devices, Industrial Power Amplifier Construction Dielectric: Polypropylene (MKP) Film Plastic Case (UL 94 V-0) Epoxy Resin Sealing Wound Technology Features Lead Free Terminals Parallel Wire Leads, Lead-Free Tinned Lead Executions Marking Manufacturer's Logo, Rated Capacitance, Tolerance, Rated DC Voltage, Type Number
Description
Typical Applications DC Link Capacitor for Driver, UPS, Welding Devices, Industrial Power Amplifier Construction Dielectric: Polypropylene (MKP) Film Plastic Case (UL 94 V-0) Epoxy Resin Sealing Wound Technology Features Lead Free Terminals Parallel Wire Leads, Lead-Free Tinned Lead Executions Marking Manufacturer's Logo, Rated Capacitance, Tolerance, Rated DC Voltage, Type Number

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; CAP; 10UF; TOL+- 10%:FILM; VOL-RTG 300V; MKP BOXED - 70102634 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CAP; 10UF; TOL+- 10%:FILM; VOL-RTG 300V; MKP BOXED
70102634
CAPACITOR; CAP; 10UF; TOL+- 10%:FILM; VOL-RTG 300V; MKP BOXED 70102634
Typical Applications DC Link Capacitor for Driver, UPS, Welding Devices, Industrial Power Amplifier Construction Dielectric: Polypropylene (MKP) Film Plastic Case (UL 94 V-0) Epoxy Resin Sealing Wound Technology Features Lead Free Terminals Parallel Wire Leads, Lead-Free Tinned Lead Executions Marking Manufacturer's Logo, Rated Capacitance, Tolerance, Rated DC Voltage, Type Number

Typical Applications

  • DC Link Capacitor for Driver, UPS, Welding Devices, Industrial Power Amplifier
    Construction
  • Dielectric: Polypropylene (MKP) Film
  • Plastic Case (UL 94 V-0)
  • Epoxy Resin Sealing
  • Wound Technology
    Features
  • Lead Free
    Terminals
  • Parallel Wire Leads, Lead-Free Tinned
  • Lead Executions
    Marking
  • Manufacturer's Logo, Rated Capacitance, Tolerance, Rated DC Voltage, Type Number
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70102634
Product Name CAPACITOR; CAP; 10UF; TOL+- 10%:FILM; VOL-RTG 300V; MKP BOXED
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details