EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672Z5474K000

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672Z5474K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672Z5474K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672Z5474K000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Film Capacitors - 495-B32672Z5474K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32672Z5474K000-ND
Film Capacitors 495-B32672Z5474K000-ND
0.47µF Film Capacitor 277V 520V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 277V 520V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
0.47UF Capacitor
62-B32672Z5474K000
0.47UF Capacitor 62-B32672Z5474K000
CAP FILM 0.47UF 10% 520VDC RAD Product overview: B32672Z5474K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z5474K000 can be used for catalog matching and distributor lookup.

CAP FILM 0.47UF 10% 520VDC RAD Product overview: B32672Z5474K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z5474K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor, B32672Z Series, 0.47 F, 10%, Pp (Polypropylene), 520 V Rohs Compliant Epcos - 42Y0075 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32672Z Series, 0.47 F, 10%, Pp (Polypropylene), 520 V Rohs Compliant Epcos
42Y0075
Film Capacitor, B32672Z Series, 0.47 F, 10%, Pp (Polypropylene), 520 V Rohs Compliant Epcos 42Y0075
Film Capacitor, B32672Z Series, 0.47 F, 10%, PP (Polypropylene), 520 V RoHS Compliant: Yes

Film Capacitor, B32672Z Series, 0.47 F, 10%, PP (Polypropylene), 520 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32672Z5474K000
CAP FILM 0.47UF 10% 520VDC RAD

CAP FILM 0.47UF 10% 520VDC RAD

Supplier's Site
Film Capacitors - B32672Z5474K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672Z5474K000
Film Capacitors B32672Z5474K000
CAP FILM 0.47UF 10% 520VDC RAD

CAP FILM 0.47UF 10% 520VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672Z5474K000 495-B32672Z5474K000-ND 62-B32672Z5474K000 42Y0075 B32672Z5474K000 B32672Z5474K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 0.47UF Capacitor Film Capacitor, B32672Z Series, 0.47 F, 10%, Pp (Polypropylene), 520 V Rohs Compliant Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB122K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C11CF4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details