EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L8472K000

Description
Lighting, Resonant circuit
Request a Quote Datasheet
Description
Lighting, Resonant circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672L8472K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672L8472K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L8472K000
Lighting, Resonant circuit

Lighting, Resonant circuit

Supplier's Site Datasheet
Film Capacitors - 495-B32672L8472K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32672L8472K000-ND
Film Capacitors 495-B32672L8472K000-ND
4700pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
4700PF Capacitor
62-B32672L8472K000
4700PF Capacitor 62-B32672L8472K000
CAP FILM 4700PF 10% 2KVDC RADIAL Product overview: B32672L8472K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L8472K000 can be used for catalog matching and distributor lookup.

CAP FILM 4700PF 10% 2KVDC RADIAL Product overview: B32672L8472K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L8472K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, 0.0047Uf, 700Vac, 2Kvdc Rohs Compliant Epcos - 28AK7729 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 0.0047Uf, 700Vac, 2Kvdc Rohs Compliant Epcos
28AK7729
Capacitor, 0.0047Uf, 700Vac, 2Kvdc Rohs Compliant Epcos 28AK7729
CAPACITOR, 0.0047UF, 700VAC, 2KVDC ROHS COMPLIANT: YES

CAPACITOR, 0.0047UF, 700VAC, 2KVDC ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - B32672L8472K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672L8472K000
Film Capacitors B32672L8472K000
CAP FILM 4700PF 10% 2KVDC RADIAL

CAP FILM 4700PF 10% 2KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672L8472K000 495-B32672L8472K000-ND 62-B32672L8472K000 28AK7729 B32672L8472K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 4700PF Capacitor Capacitor, 0.0047Uf, 700Vac, 2Kvdc Rohs Compliant Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers