EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L7473J189

Description
Lighting, Resonant circuit
Request a Quote Datasheet
Description
Lighting, Resonant circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672L7473J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672L7473J189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L7473J189
Lighting, Resonant circuit

Lighting, Resonant circuit

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.047uF 1300V Capacitor
62-B32672L7473J189
Automotive 0.047uF 1300V Capacitor 62-B32672L7473J189
Cap Film 0.047uF 1300V PP 5%( 18 X 9 X 17.5mm) Radial Wound 15mm 125°C T/R Automotive AEC-Q200 Product overview: B32672L7473J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 1300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 1300V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L7473J189 can be used for catalog matching and distributor lookup.

Cap Film 0.047uF 1300V PP 5%( 18 X 9 X 17.5mm) Radial Wound 15mm 125°C T/R Automotive AEC-Q200 Product overview: B32672L7473J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 1300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 1300V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L7473J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32672L7473J189TR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF Film Capacitor 500V 1300V (1.3kV) Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 500V 1300V (1.3kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-B32672L7473J189CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.047UF 5% 1.3KVDC RAD

CAP FILM 0.047UF 5% 1.3KVDC RAD

Buy Now Datasheet
Capacitors - Film Capacitors - B32672L7473J189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32672L7473J189
Capacitors - Film Capacitors B32672L7473J189
CAP FILM 0.047UF 5% 1.3KVDC RAD

CAP FILM 0.047UF 5% 1.3KVDC RAD

Supplier's Site
Film Capacitors - B32672L7473J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672L7473J189
Film Capacitors B32672L7473J189
CAP FILM 0.047UF 5% 1.3KVDC RAD

CAP FILM 0.047UF 5% 1.3KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672L7473J189 62-B32672L7473J189 495-B32672L7473J189TR-ND B32672L7473J189 B32672L7473J189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.047uF 1300V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - C17AH1R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details