EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L1223J289

Description
Lighting, Resonant circuit
Request a Quote Datasheet
Description
Lighting, Resonant circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672L1223J289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672L1223J289
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L1223J289
Lighting, Resonant circuit

Lighting, Resonant circuit

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.022uF 1600V Capacitor
62-B32672L1223J289
Automotive 0.022uF 1600V Capacitor 62-B32672L1223J289
Cap Film 0.022uF 1600V PP 5%( 18 X 8.5 X 14.5mm) Radial Wound 15mm 125°C Ammo Automotive AEC-Q200 Product overview: B32672L1223J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L1223J289 can be used for catalog matching and distributor lookup.

Cap Film 0.022uF 1600V PP 5%( 18 X 8.5 X 14.5mm) Radial Wound 15mm 125°C Ammo Automotive AEC-Q200 Product overview: B32672L1223J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L1223J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32672L1223J289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32672L1223J289-ND
Film Capacitors B32672L1223J289-ND
0.022µF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32672L1223J289
CAP FILM 0.022UF 5% 1.6KVDC RAD

CAP FILM 0.022UF 5% 1.6KVDC RAD

Supplier's Site
Film Capacitors - B32672L1223J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672L1223J289
Film Capacitors B32672L1223J289
CAP FILM 0.022UF 5% 1.6KVDC RAD

CAP FILM 0.022UF 5% 1.6KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672L1223J289 62-B32672L1223J289 B32672L1223J289-ND B32672L1223J289 B32672L1223J289
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.022uF 1600V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers