Power factor correction
0.082µF Film Capacitor 200V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.082UF 10% 630VDC RAD
Film Capacitor, B32671P Series, 0.082 F, 10%, PP (Polypropylene), 630 V RoHS Compliant: Yes
CAP FILM 0.082UF 10% 630VDC RAD
| TDK Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32671P6823K000 | 495-4751-ND | B32671P6823K000 | 42Y0027 | B32671P6823K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, B32671P Series, 0.082 F, 10%, Pp (Polypropylene), 630 V Rohs Compliant Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF | 0.0820 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |