EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671P4224K000

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32671P4224K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32671P4224K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671P4224K000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.22uF 450V Capacitor
62-B32671P4224K000
Automotive 0.22uF 450V Capacitor 62-B32671P4224K000
Cap Film 0.22uF 450V PP 10% (13 X 5 X 11mm) Radial Wound 10mm 125°C Automotive AEC-Q200 Bulk Product overview: B32671P4224K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671P4224K000 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 450V PP 10% (13 X 5 X 11mm) Radial Wound 10mm 125°C Automotive AEC-Q200 Bulk Product overview: B32671P4224K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671P4224K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1302426-B32671P4224K000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302426-B32671P4224K000
Capacitors - Film Capacitors 1302426-B32671P4224K000
Win Source Part Number: 1302426-B32671P4224K 000 Category: Capacitors>Film Capacitors Series: B3267*P* - MKP Power Factor Correction Termination: PC Pins Package: Bulk Voltage Rating - AC: 160V Voltage Rating - DC: 450V Applications: Power Factor Correction (PFC) Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,000 Capacitance: 0.22 µF Tolerance: ±10% Ratings: AEC-Q200 Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.512" L x 0.197" W (13.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics Other Names: B32671P4224K,495-471 9

Win Source Part Number: 1302426-B32671P4224K000
Category: Capacitors>Film Capacitors
Series: B3267*P* - MKP Power Factor Correction
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 160V
Voltage Rating - DC: 450V
Applications: Power Factor Correction (PFC)
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 0.22 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.512" L x 0.197" W (13.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: B32671P4224K,495-4719

Buy Now Datasheet
Film Capacitors - 495-4719-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4719-ND
Film Capacitors 495-4719-ND
0.22µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32671P4224K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32671P4224K000
Film Capacitors B32671P4224K000
CAP FILM 0.22UF 10% 450VDC RAD

CAP FILM 0.22UF 10% 450VDC RAD

Supplier's Site Datasheet
Film Capacitor, B32671P Series, 0.22 F, 10%, Pp (Polypropylene), 450 V Rohs Compliant Epcos - 42Y0017 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32671P Series, 0.22 F, 10%, Pp (Polypropylene), 450 V Rohs Compliant Epcos
42Y0017
Film Capacitor, B32671P Series, 0.22 F, 10%, Pp (Polypropylene), 450 V Rohs Compliant Epcos 42Y0017
Film Capacitor, B32671P Series, 0.22 F, 10%, PP (Polypropylene), 450 V RoHS Compliant: Yes

Film Capacitor, B32671P Series, 0.22 F, 10%, PP (Polypropylene), 450 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32671P4224K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32671P4224K000
Capacitors - Film Capacitors B32671P4224K000
CAP FILM 0.22UF 10% 450VDC RAD

CAP FILM 0.22UF 10% 450VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32671P4224K000 62-B32671P4224K000 1302426-B32671P4224K000 495-4719-ND B32671P4224K000 42Y0017 B32671P4224K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.22uF 450V Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitors Film Capacitor, B32671P Series, 0.22 F, 10%, Pp (Polypropylene), 450 V Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitors - Ceramic Capacitors - 1131800-C11AH1R8B-9UN-X1T - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.80E-6 microF
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C184U063DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers