TDK Corporation Film Capacitors - B32656S684K565 B32656S684K565

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973536-B32656S684K56 5 Packaging: Bulk Termination: Lug Capacitance: 680 nF Tolerance: 10 % ESR (Equivalent Series Resistance): 6 mΩ Dielectric Material: PP Categories: Film Capacitors Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Chassis Mount, Screw RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 480 V Voltage Rating (DC): 1 kV Lead Pitch: 37.4904 mm Dielectric: PP Lead/Base Style: Straight
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973536-B32656S684K56 5 Packaging: Bulk Termination: Lug Capacitance: 680 nF Tolerance: 10 % ESR (Equivalent Series Resistance): 6 mΩ Dielectric Material: PP Categories: Film Capacitors Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Chassis Mount, Screw RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 480 V Voltage Rating (DC): 1 kV Lead Pitch: 37.4904 mm Dielectric: PP Lead/Base Style: Straight
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32656S684K565 - 973536-B32656S684K565 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32656S684K565
973536-B32656S684K565
Film Capacitors - B32656S684K565 973536-B32656S684K565
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973536-B32656S684K56 5 Packaging: Bulk Termination: Lug Capacitance: 680 nF Tolerance: 10 % ESR (Equivalent Series Resistance): 6 mΩ Dielectric Material: PP Categories: Film Capacitors Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Chassis Mount, Screw RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 480 V Voltage Rating (DC): 1 kV Lead Pitch: 37.4904 mm Dielectric: PP Lead/Base Style: Straight

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973536-B32656S684K565
Packaging: Bulk
Termination: Lug
Capacitance: 680 nF
Tolerance: 10 %
ESR (Equivalent Series Resistance): 6 mΩ
Dielectric Material: PP
Categories: Film Capacitors
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Chassis Mount, Screw
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 480 V
Voltage Rating (DC): 1 kV
Lead Pitch: 37.4904 mm
Dielectric: PP
Lead/Base Style: Straight

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 973536-B32656S684K565
Product Name Film Capacitors - B32656S684K565
Technology Film Capacitors
RoHS Compliant Yes
Capacitance Range 0.6800 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers