Resonant circuit, Snubber, High pulse, General purpose
0.47µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Cap Film 0.47uF 2000V PP 5% (42 X 30 X 45mm) Radial Wound 37.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32656J2474J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656J2474J000 can be used for catalog matching and distributor lookup.
CAP FILM 0.47UF 5% 2KVDC RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32656J2474J000 | B32656J2474J000-ND | 62-B32656J2474J000 | B32656J2474J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Automotive 0.47uF 2000V Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |