Resonant circuit, Snubber, High pulse, General purpose
0.15µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.15UF 5% 1.25KVDC RAD Product overview: B32654A7154J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A7154J000 can be used for catalog matching and distributor lookup.
CAP FILM 0.15UF 5% 1.25KVDC RAD
CAP FILM 0.15UF 5% 1.25KVDC RAD
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32654A7154J000 | B32654A7154J000-ND | 62-B32654A7154J000 | B32654A7154J000 | B32654A7154J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | 0.15UF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |