EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A7104K189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32654A7104K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32654A7104K189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A7104K189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.1uF 1250V Capacitor
62-B32654A7104K189
Automotive 0.1uF 1250V Capacitor 62-B32654A7104K189
Cap Film 0.1uF 1250V PP 10%( 31.5 X 11 X 21mm) Radial Wound 27.5mm 110°C T/R Automotive AEC-Q200 Product overview: B32654A7104K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A7104K189 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 1250V PP 10%( 31.5 X 11 X 21mm) Radial Wound 27.5mm 110°C T/R Automotive AEC-Q200 Product overview: B32654A7104K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A7104K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32654A7104K189CT-ND - DigiKey
Thief River Falls, MN, United States
0.1µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-B32654A7104K189TR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32654A7104K189
CAP FILM 0.1UF 10% 1.25KVDC RAD

CAP FILM 0.1UF 10% 1.25KVDC RAD

Supplier's Site
Film Capacitors - B32654A7104K189 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32654A7104K189
Film Capacitors B32654A7104K189
CAP FILM 0.1UF 10% 1.25KVDC RAD

CAP FILM 0.1UF 10% 1.25KVDC RAD

Supplier's Site Datasheet
Cap, 0.1Uf, 1.25Kv, Film, Radial Rohs Compliant Epcos - 82AH6880 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 1.25Kv, Film, Radial Rohs Compliant Epcos
82AH6880
Cap, 0.1Uf, 1.25Kv, Film, Radial Rohs Compliant Epcos 82AH6880
CAP, 0.1UF, 1.25KV, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.1UF, 1.25KV, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - B32654A7104K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32654A7104K189
Film Capacitors B32654A7104K189
CAP FILM 0.1UF 10% 1.25KVDC RAD

CAP FILM 0.1UF 10% 1.25KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32654A7104K189 62-B32654A7104K189 495-B32654A7104K189CT-ND B32654A7104K189 B32654A7104K189 82AH6880 B32654A7104K189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.1uF 1250V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 0.1Uf, 1.25Kv, Film, Radial Rohs Compliant Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PMB122KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers