CAP FILM 1.8UF 10% 400VDC RADIAL Product overview: B32654A4185K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A4185K000 can be used for catalog matching and distributor lookup.
CAP FILM 1.8UF 10% 400VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 62-B32654A4185K000 | B32654A4185K000 |
| Product Name | 1.8UF Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |
| Capacitance Range | 1.8 microF | 1.8 microF |
| WVDC | 400 volts |