EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A1154K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32654A1154K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32654A1154K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A1154K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-75752-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75752-ND
Film Capacitors 495-75752-ND
0.15µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.15uF 1600V Capacitor
62-B32654A1154K000
Automotive 0.15uF 1600V Capacitor 62-B32654A1154K000
Cap Film 0.15uF 1600V PP 10%( 31.5 X 18 X 27.5mm) Radial Wound 27.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32654A1154K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A1154K000 can be used for catalog matching and distributor lookup.

Cap Film 0.15uF 1600V PP 10%( 31.5 X 18 X 27.5mm) Radial Wound 27.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32654A1154K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A1154K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32654A1154K000
CAP FILM 0.15UF 10% 1.6KVDC RAD

CAP FILM 0.15UF 10% 1.6KVDC RAD

Supplier's Site
Film Capacitors - B32654A1154K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32654A1154K000
Film Capacitors B32654A1154K000
CAP FILM 0.15UF 10% 1.6KVDC RAD

CAP FILM 0.15UF 10% 1.6KVDC RAD

Supplier's Site Datasheet
Cap, 0.15Μf, 1.6 Kv, 10%, Pp; Capacitance Epcos - 43AC8647 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 1.6 Kv, 10%, Pp; Capacitance Epcos
43AC8647
Cap, 0.15Μf, 1.6 Kv, 10%, Pp; Capacitance Epcos 43AC8647
CAP, 0.15µF, 1.6 KV, 10%, PP; Capacitance:0.15µF; Voltage Rating:1.6kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32654 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 0.15µF, 1.6 KV, 10%, PP; Capacitance:0.15µF; Voltage Rating:1.6kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32654 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32654A1154K000 495-75752-ND 62-B32654A1154K000 B32654A1154K000 B32654A1154K000 43AC8647
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.15uF 1600V Capacitor Capacitors - Film Capacitors Film Capacitors Cap, 0.15Μf, 1.6 Kv, 10%, Pp; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Radial
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details