Resonant circuit, Snubber, High pulse, General purpose
4700pF Film Capacitor 1000V (1kV) 2000V (2kV) Polypropylene (PP), Metallized Radial
CAP FILM 4700PF 5% 2KVDC RADIAL Product overview: B32653A8472J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A8472J000 can be used for catalog matching and distributor lookup.
CAP FILM 4700PF 5% 2KVDC RADIAL
CAP FILM 4700PF 5% 2KVDC RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32653A8472J000 | B32653A8472J000-ND | 62-B32653A8472J000 | B32653A8472J000 | B32653A8472J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | 4700PF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |