EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A4105J289

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A4105J289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A4105J289
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A4105J289
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 1uF 400V Capacitor
62-B32653A4105J289
Automotive 1uF 400V Capacitor 62-B32653A4105J289
Cap Film 1uF 400V PP 5%( 26.5 X 11 X 20.5mm) Radial Wound 22.5mm 110°C Ammo Automotive AEC-Q200 Product overview: B32653A4105J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A4105J289 can be used for catalog matching and distributor lookup.

Cap Film 1uF 400V PP 5%( 26.5 X 11 X 20.5mm) Radial Wound 22.5mm 110°C Ammo Automotive AEC-Q200 Product overview: B32653A4105J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A4105J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32653A4105J289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32653A4105J289-ND
Film Capacitors B32653A4105J289-ND
1µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32653A4105J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A4105J289
Film Capacitors B32653A4105J289
CAP FILM 1UF 5% 400VDC RADIAL

CAP FILM 1UF 5% 400VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32653A4105J289
CAP FILM 1UF 5% 400VDC RADIAL

CAP FILM 1UF 5% 400VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32653A4105J289 62-B32653A4105J289 B32653A4105J289-ND B32653A4105J289 B32653A4105J289
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 1uF 400V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details