TDK Corporation Film Capacitors - B32652A473K189 B32652A473K189

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971322-B32652A473K18 9 Termination: Radial Length: 18.0086 mm Height - Seated (Max): 12.4968 mm Mounting: SMD (SMT) Capacitance: 47 nF Tolerance: 10 % Dielectric Material: PP Width: 7.0104 mm Categories: Film Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 7 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532250010 Voltage Rating (AC): 250 V Voltage Rating (DC): 1 kV Lead Pitch: 15 mm Dielectric: PP Lead Diameter: 800 µm
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971322-B32652A473K18 9 Termination: Radial Length: 18.0086 mm Height - Seated (Max): 12.4968 mm Mounting: SMD (SMT) Capacitance: 47 nF Tolerance: 10 % Dielectric Material: PP Width: 7.0104 mm Categories: Film Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 7 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532250010 Voltage Rating (AC): 250 V Voltage Rating (DC): 1 kV Lead Pitch: 15 mm Dielectric: PP Lead Diameter: 800 µm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32652A473K189 - 971322-B32652A473K189 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32652A473K189
971322-B32652A473K189
Film Capacitors - B32652A473K189 971322-B32652A473K189
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971322-B32652A473K18 9 Termination: Radial Length: 18.0086 mm Height - Seated (Max): 12.4968 mm Mounting: SMD (SMT) Capacitance: 47 nF Tolerance: 10 % Dielectric Material: PP Width: 7.0104 mm Categories: Film Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 7 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532250010 Voltage Rating (AC): 250 V Voltage Rating (DC): 1 kV Lead Pitch: 15 mm Dielectric: PP Lead Diameter: 800 µm

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971322-B32652A473K189
Termination: Radial
Length: 18.0086 mm
Height - Seated (Max): 12.4968 mm
Mounting: SMD (SMT)
Capacitance: 47 nF
Tolerance: 10 %
Dielectric Material: PP
Width: 7.0104 mm
Categories: Film Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 7 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8532250010
Voltage Rating (AC): 250 V
Voltage Rating (DC): 1 kV
Lead Pitch: 15 mm
Dielectric: PP
Lead Diameter: 800 µm

Buy Now
Singapore, Singapore
Automotive 0.047uF 1000V Capacitor
62-B32652A473K189
Automotive 0.047uF 1000V Capacitor 62-B32652A473K189
Cap Film 0.047uF 1000V PP 10% (18 X 7 X 12.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 T/R Product overview: B32652A473K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A473K189 can be used for catalog matching and distributor lookup.

Cap Film 0.047uF 1000V PP 10% (18 X 7 X 12.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 T/R Product overview: B32652A473K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A473K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 971322-B32652A473K189 62-B32652A473K189
Product Name Film Capacitors - B32652A473K189 Automotive 0.047uF 1000V Capacitor
Technology Film Capacitors
RoHS Compliant Yes Yes
Capacitance Range 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PMB202K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details